Dialight Corp. LED Indication - Discrete 5988510207F

Description
Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead
Request a Quote Datasheet
Description
Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2072-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2072-6-ND
LED Indication - Discrete 350-2072-6-ND
Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2072-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2072-1-ND
LED Indication - Discrete 350-2072-1-ND
Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2072-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2072-2-ND
LED Indication - Discrete 350-2072-2-ND
Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5988510207F
856688-5988510207F
LED Indication - Discrete - 5988510207F 856688-5988510207F
Manufacturer: Dialight Win Source Part Number: 856688-5988510207F Series: 598 Features: Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: 5988510 Categories: Optoelectronics Case / Package: 1208 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2072-2, 350-2072-1, 598-8510-207F, 350-2072-6

Manufacturer: Dialight
Win Source Part Number: 856688-5988510207F
Series: 598
Features: Green, Red 565nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: 5988510
Categories: Optoelectronics
Case / Package: 1208
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2072-2, 350-2072-1, 598-8510-207F, 350-2072-6

Buy Now Datasheet
Led, 2Mm, Red / Green, 1208, Full Reel; Led Color Dialight - 22M3106 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Red / Green, 1208, Full Reel; Led Color Dialight
22M3106
Led, 2Mm, Red / Green, 1208, Full Reel; Led Color Dialight 22M3106
LED, 2MM, RED / GREEN, 1208, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 40mcd; Colour:Red RoHS Compliant: Yes

LED, 2MM, RED / GREEN, 1208, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 40mcd; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Multicolor Led, 1208, Red/green; Led Color Dialight - 75R0613 - Newark, An Avnet Company
Chicago, IL, United States
Multicolor Led, 1208, Red/green; Led Color Dialight
75R0613
Multicolor Led, 1208, Red/green; Led Color Dialight 75R0613
MULTICOLOR LED, 1208, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 40mcd; Product Range:598 SeriesRoHS Compliant: Yes

MULTICOLOR LED, 1208, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 40mcd; Product Range:598 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2072-6-ND 856688-5988510207F 22M3106
Product Name LED Indication - Discrete LED Indication - Discrete - 5988510207F Led, 2Mm, Red / Green, 1208, Full Reel; Led Color Dialight
LED Package: 2-SMD, No Lead
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Mini-mold Chip LED - SML-D13DW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers