Dialight Corp. LED Indication - Discrete 5988370112F

Description
Green 565nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 565nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3669-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3669-ND
LED Indication - Discrete 350-3669-ND
Green 565nm LED Indication - Discrete 2V 2-SMD, No Lead

Green 565nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3669-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WX002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details