Dialight Corp. LED Indication - Discrete 5988350117F

Description
Yellow 585nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 585nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3033-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3033-1-ND
LED Indication - Discrete 350-3033-1-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 585nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-3033-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3033-2-ND
LED Indication - Discrete 350-3033-2-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 585nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-3033-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3033-6-ND
LED Indication - Discrete 350-3033-6-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 585nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3033-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3F-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details