Dialight Corp. LED Indication - Discrete 5988340117F

Description
Yellow 593nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Yellow 593nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3454-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3454-2-ND
LED Indication - Discrete 350-3454-2-ND
Yellow 593nm LED Indication - Discrete 2V 1208 (3020 Metric)

Yellow 593nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-3454-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3454-1-ND
LED Indication - Discrete 350-3454-1-ND
Yellow 593nm LED Indication - Discrete 2V 1208 (3020 Metric)

Yellow 593nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-3454-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3454-6-ND
LED Indication - Discrete 350-3454-6-ND
Yellow 593nm LED Indication - Discrete 2V 1208 (3020 Metric)

Yellow 593nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3454-2-ND
Product Name LED Indication - Discrete
LED Package: 1208 (3020 Metric)
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT4118-HR-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Red
Peak Wavelength 642 nm (6420 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details