Dialight Corp. LED Indication - Discrete 5988260102F

Description
Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988260102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988260102F-ND
LED Indication - Discrete 5988260102F-ND
Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight - 22M3057 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight
22M3057
Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight 22M3057
LED, YELLOW GREEN, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW GREEN, 40MCD, 575NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988260102F-ND 22M3057
Product Name LED Indication - Discrete Led, Yellow Green, 40Mcd, 575Nm; Led Color Dialight
LED Package: 1206 (3216 Metric)
LED Type Yellow; Green Yellow; Green; Yellow Green
Peak Wavelength 573 nm (5730 Å) 575 nm (5750 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - ASMT-MW06-NMN01-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details