Dialight Corp. LED Indication - Discrete 5988150102F

Description
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988150102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988150102F-ND
LED Indication - Discrete 5988150102F-ND
Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 590Nm; Led Color Dialight - 22M3033 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 590Nm; Led Color Dialight
22M3033
Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 590Nm; Led Color Dialight 22M3033
LED, YELLOW, 1.25MM X 1.4MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:YellowRoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.4MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988150102F-ND 22M3033
Product Name LED Indication - Discrete Led, Yellow, 1.25Mm X 1.4Mm, 130Mcd, 590Nm; Led Color Dialight
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 587 nm (5870 Å) 590 nm (5900 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 130 milliCandela 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241880-SML-LX1206SUGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 140 degrees
View Details
3 suppliers