Dialight Corp. LED Indication - Discrete 5988070107F

Description
Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2035-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2035-1-ND
LED Indication - Discrete 350-2035-1-ND
Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2035-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2035-6-ND
LED Indication - Discrete 350-2035-6-ND
Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2035-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2035-2-ND
LED Indication - Discrete 350-2035-2-ND
Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 5988070107F - 856679-5988070107F - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - 5988070107F
856679-5988070107F
LED Indication - Discrete - 5988070107F 856679-5988070107F
Manufacturer: Dialight Win Source Part Number: 856679-5988070107F Series: 598 Features: Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: 598-8070 Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2035-6, 350-2035-2, 598-8070-107F, 350-2035-1

Manufacturer: Dialight
Win Source Part Number: 856679-5988070107F
Series: 598
Features: Green 568nm LED Indication - Discrete 2V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: 598-8070
Categories: Optoelectronics
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2035-6, 350-2035-2, 598-8070-107F, 350-2035-1

Buy Now Datasheet
LEDs - 419192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dialight 5988070107F LED

Dialight 5988070107F LED

Supplier's Site
LEDs - 1774909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dialight 5988070107F LED

Dialight 5988070107F LED

Supplier's Site
Led, Green, 0.8Mm X 1.1Mm, 20Mcd, 570Nm, Full Reel; Led Color Dialight - 22M3016 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1.1Mm, 20Mcd, 570Nm, Full Reel; Led Color Dialight
22M3016
Led, Green, 0.8Mm X 1.1Mm, 20Mcd, 570Nm, Full Reel; Led Color Dialight 22M3016
LED, GREEN, 0.8MM X 1.1MM, 20MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 0.8MM X 1.1MM, 20MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 0.8Mm X 1.1Mm, 20Mcd, 570Nm; Led Color Dialight - 75R0578 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1.1Mm, 20Mcd, 570Nm; Led Color Dialight
75R0578
Led, Green, 0.8Mm X 1.1Mm, 20Mcd, 570Nm; Led Color Dialight 75R0578
LED, GREEN, 0.8MM X 1.1MM, 20MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

LED, GREEN, 0.8MM X 1.1MM, 20MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:20mcd; Viewing Angle:140°; LED Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2035-1-ND 856679-5988070107F 419192 1774909 22M3016
Product Name LED Indication - Discrete LED Indication - Discrete - 5988070107F LEDs LEDs Led, Green, 0.8Mm X 1.1Mm, 20Mcd, 570Nm, Full Reel; Led Color Dialight
LED Package: 0603 (1608 Metric) 1.6 x 0.8 x 0.7mm 1.6 x 0.8 x 0.7mm 0.8mm x 1.1mm
LED Type Green Green; Green Green; Clear Green; Green
Peak Wavelength 566 nm (5660 Å) 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees 140 degrees
Luminous Intensity 28 milliCandela 40 milliCandela 40 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details