Yellow 587nm LED Indication - Discrete 2V 0603 (1608 Metric)
LED, YELLOW, 0.8MM X 1.1MM, 130MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:130mcd; Viewing Angle:140°; Colour:Yellow RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 350-3658-ND | 22M3011 |
| Product Name | LED Indication - Discrete | Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 590Nm; Led Color Dialight |
| LED Package: | 0603 (1608 Metric) | 0.8mm x 1.1mm |
| LED Type | Yellow | Yellow; Yellow |
| Peak Wavelength | 587 nm (5870 Å) | 590 nm (5900 Å) |
| Viewing Angle | 140 degrees | 140 degrees |
| Luminous Intensity | 130 milliCandela | 130 milliCandela |