Dialight Corp. LED Indication - Discrete 5988040107F

Description
Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2032-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2032-1-ND
LED Indication - Discrete 350-2032-1-ND
Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2032-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2032-6-ND
LED Indication - Discrete 350-2032-6-ND
Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2032-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2032-2-ND
LED Indication - Discrete 350-2032-2-ND
Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 593nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331735-5988040107F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331735-5988040107F
Optoelectronics - LED Indication - Discrete 1331735-5988040107F
Manufacturer: Dialight Win Source Part Number: 1331735-5988040107F Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Yellow Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 4,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 593nm Height (Max): 0.70mm Supplier Device Package: 0603 Case / Package: 0603 (1608 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 598-8040-107F,350-20 32-6,350-2032-1,350- 2032-2 Base Product Number: 5988040 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331735-5988040107F
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Yellow
Size / Dimension: 1.60mm L x 0.80mm W
Standard Package: 4,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 140mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 593nm
Height (Max): 0.70mm
Supplier Device Package: 0603
Case / Package: 0603 (1608 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 598-8040-107F,350-2032-6,350-2032-1,350-2032-2
Base Product Number: 5988040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 595Nm, Full Reel; Led Color Dialight - 22M3010 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 595Nm, Full Reel; Led Color Dialight
22M3010
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 595Nm, Full Reel; Led Color Dialight 22M3010
LED, YELLOW, 0.8MM X 1.1MM, 130MCD, 595NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1.1MM, 130MCD, 595NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 595Nm; Led Color Dialight - 75R0575 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 595Nm; Led Color Dialight
75R0575
Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 595Nm; Led Color Dialight 75R0575
LED, YELLOW, 0.8MM X 1.1MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; No. of Pins:2 RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1.1MM, 130MCD, 595NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1.1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:130mcd; Viewing Angle:140°; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2032-1-ND 1331735-5988040107F 22M3010
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Yellow, 0.8Mm X 1.1Mm, 130Mcd, 595Nm, Full Reel; Led Color Dialight
LED Package: 0603 (1608 Metric) 0.8mm x 1.1mm
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 592 nm (5920 Å) 593 nm (5930 Å) 595 nm (5950 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 160 milliCandela 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.8X0.8MM RA BLUE SMD LED - AA2810AQBS/D - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers