Dialight Corp. LED Indication - Discrete 5988020102F

Description
Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988020102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988020102F-ND
LED Indication - Discrete 5988020102F-ND
Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Red Orange, 150Mcd, 630Nm; Led Color Dialight - 22M3005 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red Orange, 150Mcd, 630Nm; Led Color Dialight
22M3005
Led, Red Orange, 150Mcd, 630Nm; Led Color Dialight 22M3005
LED, RED ORANGE, 150MCD, 630NM; LED Color:Red Orange; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: Yes

LED, RED ORANGE, 150MCD, 630NM; LED Color:Red Orange; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:150mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988020102F-ND 22M3005
Product Name LED Indication - Discrete Led, Red Orange, 150Mcd, 630Nm; Led Color Dialight
LED Package: 0603 (1608 Metric)
LED Type Red Red; Orange; Red Orange
Peak Wavelength 625 nm (6250 Å) 630 nm (6300 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 240 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details