Dialight Corp. LED Indication - Discrete - 598-8710-307F 598-8710-307F

Description
Manufacturer: Dialight Win Source Part Number: 1129459-598-8710-307 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Wireless, Test & Measurement, Communications & Networking, Automation & Process Control, Medical
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129459-598-8710-307 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Wireless, Test & Measurement, Communications & Networking, Automation & Process Control, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 598-8710-307F
1129459-598-8710-307F
LED Indication - Discrete - 598-8710-307F 1129459-598-8710-307F
Manufacturer: Dialight Win Source Part Number: 1129459-598-8710-307 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Wireless, Test & Measurement, Communications & Networking, Automation & Process Control, Medical

Manufacturer: Dialight
Win Source Part Number: 1129459-598-8710-307F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Wireless, Test & Measurement, Communications & Networking, Automation & Process Control, Medical

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8710-307F
Standard LEDs - SMD 598-8710-307F
Standard LEDs - SMD RGB Water Clear 80/220/140mcd

Standard LEDs - SMD RGB Water Clear 80/220/140mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129459-598-8710-307F 598-8710-307F
Product Name LED Indication - Discrete - 598-8710-307F Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - SML-LX15GC-TR - 029409-SML-LX15GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
Wide Angle TO-46 850 nm Emitter - OD-850W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details