Dialight Corp. LED Indication - Discrete - 598-8640-207F 598-8640-207F

Description
Manufacturer: Dialight Win Source Part Number: 1129458-598-8640-207 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129458-598-8640-207 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 598-8640-207F
1129458-598-8640-207F
LED Indication - Discrete - 598-8640-207F 1129458-598-8640-207F
Manufacturer: Dialight Win Source Part Number: 1129458-598-8640-207 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Dialight
Win Source Part Number: 1129458-598-8640-207F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8640-207F
Standard LEDs - SMD 598-8640-207F
Standard LEDs - SMD Yellow/Green WC 150/50mcd 592/570nm

Standard LEDs - SMD Yellow/Green WC 150/50mcd 592/570nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129458-598-8640-207F 598-8640-207F
Product Name LED Indication - Discrete - 598-8640-207F Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 45 degrees
View Details
Specs
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
View Details