Dialight Corp. LED Indication - Discrete - 598-8610-207F 598-8610-207F

Description
Manufacturer: Dialight Win Source Part Number: 1129457-598-8610-207 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Wireless, Test & Measurement, Automation & Process Control, Medical, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129457-598-8610-207 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Wireless, Test & Measurement, Automation & Process Control, Medical, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 598-8610-207F
1129457-598-8610-207F
LED Indication - Discrete - 598-8610-207F 1129457-598-8610-207F
Manufacturer: Dialight Win Source Part Number: 1129457-598-8610-207 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Wireless, Test & Measurement, Automation & Process Control, Medical, Portable Devices

Manufacturer: Dialight
Win Source Part Number: 1129457-598-8610-207F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Wireless, Test & Measurement, Automation & Process Control, Medical, Portable Devices

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8610-207F
Standard LEDs - SMD 598-8610-207F
Standard LEDs - SMD Red/Green WC 80/50mcd 645/570nm

Standard LEDs - SMD Red/Green WC 80/50mcd 645/570nm

Buy Now Datasheet
LED; 1210 SMT LED,RED/GREEN,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE - 70082028 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 1210 SMT LED,RED/GREEN,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE
70082028
LED; 1210 SMT LED,RED/GREEN,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE 70082028
Compatible with Automatic Placement Equipment Packaged in 8 mm Tape, 7" Reel and 20 Per Strip Meets EIA-481-1 Package Standard

  • Compatible with Automatic Placement Equipment
  • Packaged in 8 mm Tape, 7" Reel and 20 Per Strip
  • Meets EIA-481-1 Package Standard
Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129457-598-8610-207F 598-8610-207F 70082028
Product Name LED Indication - Discrete - 598-8610-207F Standard LEDs - SMD LED; 1210 SMT LED,RED/GREEN,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE
LED Type Red; Green; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PAB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Amber
Peak Wavelength 639 nm (6390 Å)
View Details
3 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details