Dialight Corp. Standard LEDs - SMD 598-8281-107F

Description
Standard LEDs - SMD Green Water Clr 400mcd 525nm
Datasheet
Description
Standard LEDs - SMD Green Water Clr 400mcd 525nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8281-107F
Standard LEDs - SMD 598-8281-107F
Standard LEDs - SMD Green Water Clr 400mcd 525nm

Standard LEDs - SMD Green Water Clr 400mcd 525nm

Buy Now Datasheet
LED; 1206 SMT LED,GREEN,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE - 70082011 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 1206 SMT LED,GREEN,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE
70082011
LED; 1206 SMT LED,GREEN,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE 70082011
Compatible with Automatic Placement Equipment Package in 8 mm Tape, 7" Reel and 20 Per Strip Meets EIA-481-1 Package Standard

  • Compatible with Automatic Placement Equipment
  • Package in 8 mm Tape, 7" Reel and 20 Per Strip
  • Meets EIA-481-1 Package Standard
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 598-8281-107F 70082011
Product Name Standard LEDs - SMD LED; 1206 SMT LED,GREEN,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 846-SLR-343MGT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
View Details
4 suppliers
LED Indication - Discrete - SML-LXR44SRC-TR - 1252035-SML-LXR44SRC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4.00mm L x 3.60mm W
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers