Dialight Corp. LEDs 598-8191-107F

Description
LED 0805 SMD BLUE,WATER CLEAR LENS
Request a Quote Datasheet
Description
LED 0805 SMD BLUE,WATER CLEAR LENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8902213 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 0805 SMD BLUE,WATER CLEAR LENS

LED 0805 SMD BLUE,WATER CLEAR LENS

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8191-107F
Standard LEDs - SMD 598-8191-107F
Standard LEDs - SMD Blue Water Clr 160mcd 475nm

Standard LEDs - SMD Blue Water Clr 160mcd 475nm

Buy Now Datasheet
LED; 0805 SMT LED,BLUE,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE - 70082002 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 0805 SMT LED,BLUE,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE
70082002
LED; 0805 SMT LED,BLUE,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE 70082002
Compatible with Automatic Placement Equipment Package in 8 mm Tape, 7" Reel and 20 Per Strip Meets EIA-481-1 Package Standard

  • Compatible with Automatic Placement Equipment
  • Package in 8 mm Tape, 7" Reel and 20 Per Strip
  • Meets EIA-481-1 Package Standard
Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8902213 598-8191-107F 70082002
Product Name LEDs Standard LEDs - SMD LED; 0805 SMT LED,BLUE,INGAN,WATER CLEAR LENS,140 DEG VIEWING ANGLE
LED Package: 2 x 1.25 x 0.7mm
LED Type Blue; Clear Blue
Peak Wavelength 473 nm (4730 Å) 475 nm (4750 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RF45-AN002 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Yellow Green
Peak Wavelength 574 nm (5740 Å)
View Details
6 suppliers