Dialight Corp. LED Indication - Discrete - 598-8170-107F 598-8170-107F

Description
Manufacturer: Dialight Win Source Part Number: 856681-598-8170-107F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856681-598-8170-107F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 598-8170-107F - 856681-598-8170-107F - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - 598-8170-107F
856681-598-8170-107F
LED Indication - Discrete - 598-8170-107F 856681-598-8170-107F
Manufacturer: Dialight Win Source Part Number: 856681-598-8170-107F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000

Manufacturer: Dialight
Win Source Part Number: 856681-598-8170-107F
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.40.2000

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8170-107F
Standard LEDs - SMD 598-8170-107F
Standard LEDs - SMD Green Water Clr 40mcd 570nm

Standard LEDs - SMD Green Water Clr 40mcd 570nm

Buy Now Datasheet
LED; 0805 SMT LED,GREEN,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE - 70081998 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 0805 SMT LED,GREEN,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE
70081998
LED; 0805 SMT LED,GREEN,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE 70081998
Compatible with Automatic Placement Equipment Package in 8 mm Tape, 7" Reel and 20 Per Strip Meets EIA-481-1 Package Standard

  • Compatible with Automatic Placement Equipment
  • Package in 8 mm Tape, 7" Reel and 20 Per Strip
  • Meets EIA-481-1 Package Standard
Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 856681-598-8170-107F 598-8170-107F 70081998
Product Name LED Indication - Discrete - 598-8170-107F Standard LEDs - SMD LED; 0805 SMT LED,GREEN,ALINGAP,WATER CLEAR LENS,140 DEG VIEWING ANGLE
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-AR00-AST01 - Broadcom Inc.
Specs
Optical Power Output 1000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details