Dialight Corp. LED Indication - Discrete - 598-8160-107F 598-8160-107F

Description
Manufacturer: Dialight Win Source Part Number: 1129447-598-8160-107 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129447-598-8160-107 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 598-8160-107F
1129447-598-8160-107F
LED Indication - Discrete - 598-8160-107F 1129447-598-8160-107F
Manufacturer: Dialight Win Source Part Number: 1129447-598-8160-107 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Dialight
Win Source Part Number: 1129447-598-8160-107F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8160-107F
Standard LEDs - SMD 598-8160-107F
Standard LEDs - SMD YelGrn Water Clr 60mcd 575nm

Standard LEDs - SMD YelGrn Water Clr 60mcd 575nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129447-598-8160-107F 598-8160-107F
Product Name LED Indication - Discrete - 598-8160-107F Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2285023 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details