Green surface mount LED in 1608 package, 525 nm wavelength, 260 to 580 mcd intensity at 20 mA, 3.1 to 3.4 V forward voltage, 140° viewing angle, operating temperature range -40 to +100 °C, storage temperature range -40 to +100 °C, InGaN material.
Green SMD LED, 1608, 525nm, 300mcd, 140° Viewing Angle Product overview: 598-8081-107F from Dialight is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-598-8081-107F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 125-598-8081-107F |
| Product Name | SMD Color Led Lighting |