Dialight Corp. LED Indication - Discrete - 598-8060-107F 598-8060-107F

Description
Manufacturer: Dialight Win Source Part Number: 1129443-598-8060-107 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129443-598-8060-107 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 598-8060-107F
1129443-598-8060-107F
LED Indication - Discrete - 598-8060-107F 1129443-598-8060-107F
Manufacturer: Dialight Win Source Part Number: 1129443-598-8060-107 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Industrial

Manufacturer: Dialight
Win Source Part Number: 1129443-598-8060-107F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting, Industrial

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
598-8060-107F
Standard LEDs - SMD 598-8060-107F
Standard LEDs - SMD YelGrn Water Clr 60mcd 575nm

Standard LEDs - SMD YelGrn Water Clr 60mcd 575nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129443-598-8060-107F 598-8060-107F
Product Name LED Indication - Discrete - 598-8060-107F Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Circular LED lamp - SLR-343YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details