Dialight Corp. LED Indication - Discrete 598-2200-107F

Description
LED WHITE DIFFUSED 1206 SMD
Request a Quote Datasheet
Description
LED WHITE DIFFUSED 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-598-2200-107FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2200-107FCT-ND
LED Indication - Discrete 350-598-2200-107FCT-ND
LED WHITE DIFFUSED 1206 SMD

LED WHITE DIFFUSED 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-2200-107FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2200-107FDKR-ND
LED Indication - Discrete 350-598-2200-107FDKR-ND
LED WHITE DIFFUSED 1206 SMD

LED WHITE DIFFUSED 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-2200-107FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2200-107FTR-ND
LED Indication - Discrete 350-598-2200-107FTR-ND
LED WHITE DIFFUSED 1206 SMD

LED WHITE DIFFUSED 1206 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-598-2200-107FCT-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED White Lighting - ASMD-LWG3-NQTHD-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details