Dialight Corp. LED Indication - Discrete 598-2005-107F

Description
LED WHITE DIFFUSED 0603 SMD
Request a Quote Datasheet
Description
LED WHITE DIFFUSED 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-598-2005-107FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2005-107FTR-ND
LED Indication - Discrete 350-598-2005-107FTR-ND
LED WHITE DIFFUSED 0603 SMD

LED WHITE DIFFUSED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-2005-107FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2005-107FCT-ND
LED Indication - Discrete 350-598-2005-107FCT-ND
LED WHITE DIFFUSED 0603 SMD

LED WHITE DIFFUSED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-2005-107FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2005-107FDKR-ND
LED Indication - Discrete 350-598-2005-107FDKR-ND
LED WHITE DIFFUSED 0603 SMD

LED WHITE DIFFUSED 0603 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-598-2005-107FTR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type White
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details