Dialight Corp. LED Indication - Discrete 598-2000-107F

Description
LED WHITE DIFFUSED 0603 SMD
Request a Quote Datasheet
Description
LED WHITE DIFFUSED 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-598-2000-107FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2000-107FTR-ND
LED Indication - Discrete 350-598-2000-107FTR-ND
LED WHITE DIFFUSED 0603 SMD

LED WHITE DIFFUSED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-2000-107FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2000-107FDKR-ND
LED Indication - Discrete 350-598-2000-107FDKR-ND
LED WHITE DIFFUSED 0603 SMD

LED WHITE DIFFUSED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-598-2000-107FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-598-2000-107FCT-ND
LED Indication - Discrete 350-598-2000-107FCT-ND
LED WHITE DIFFUSED 0603 SMD

LED WHITE DIFFUSED 0603 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-598-2000-107FTR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type White
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
LED White Lighting - 516-4357-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers