Dialight Corp. LED Indication - Discrete 5977731107F

Description
Red, Yellow 620nm Red, 585nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 4-SMD, No Lead
Request a Quote Datasheet
Description
Red, Yellow 620nm Red, 585nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1573-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1573-2-ND
LED Indication - Discrete 350-1573-2-ND
Red, Yellow 620nm Red, 585nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 4-SMD, No Lead

Red, Yellow 620nm Red, 585nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1573-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 585 to 630 nm (5850 to 6300 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Circular high-brightness LED lamp - SLI-570Y2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details