Dialight Corp. LED Indication - Discrete 5977721202F

Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC
Request a Quote Datasheet
Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5977721202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5977721202F-ND
LED Indication - Discrete 5977721202F-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 1.8V Yellow 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5977721202F-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
3.5X2.8MM RGB SMD LED - AAAF3529SEEZGQBDS - Kingbright Corporation
Specs
LED Package: Top-Emitting Tri-Color SMD LED
LED Type Red; Green; Blue
Peak Wavelength 465 to 621 nm (4650 to 6210 Å)
View Details
3 suppliers