Dialight Corp. LED Indication - Discrete 5977721102F

Description
Green, Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead
Request a Quote Datasheet
Description
Green, Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5977721102F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5977721102F-ND
LED Indication - Discrete 5977721102F-ND
Green, Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead

Green, Yellow LED Indication - Discrete 2V Green, 2.1V Yellow 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5977721102F-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness LED - C566C-BFN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details