Dialight Corp. LED Indication - Discrete 5977714007F

Description
"LED RO/G/B PLCC-R SMD 7"" REEL"
Request a Quote Datasheet
Description
"LED RO/G/B PLCC-R SMD 7"" REEL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5977714007FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5977714007FTR-ND
LED Indication - Discrete 350-5977714007FTR-ND
"LED RO/G/B PLCC-R SMD 7"" REEL"

"LED RO/G/B PLCC-R SMD 7"" REEL"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5977714007FTR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - 516-4357-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers