Dialight Corp. LED Indication - Discrete 5975606507F

Description
Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4390-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4390-2-ND
LED Indication - Discrete 350-4390-2-ND
Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4390-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4390-1-ND
LED Indication - Discrete 350-4390-1-ND
Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5975606507F
Standard LEDs - SMD 5975606507F
Standard LEDs - SMD SMD 0805 BLUE 470nm

Standard LEDs - SMD SMD 0805 BLUE 470nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4390-2-ND 5975606507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 67-1636-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
3 suppliers