Dialight Corp. LED Indication - Discrete 5973607507F

Description
Blue 470nm LED Indication - Discrete 2.9V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.9V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3857-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3857-2-ND
LED Indication - Discrete 350-3857-2-ND
Blue 470nm LED Indication - Discrete 2.9V 0402 (1006 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3857-2-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1006 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Color Lighting - 516-4379-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
2 suppliers