Dialight Corp. LED Indication - Discrete 5973506507F

Description
Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4372-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4372-2-ND
LED Indication - Discrete 350-4372-2-ND
Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4372-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4372-1-ND
LED Indication - Discrete 350-4372-1-ND
Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973506507F
Standard LEDs - SMD 5973506507F
Standard LEDs - SMD SMD 0603 YELLOW GREEN 572nm

Standard LEDs - SMD SMD 0603 YELLOW GREEN 572nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4372-2-ND 5973506507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 846-SLR-325MCT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZM2CRK74WACT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details