Dialight Corp. LED Indication - Discrete 5973505507F

Description
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4379-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4379-1-ND
LED Indication - Discrete 350-4379-1-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4379-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4379-2-ND
LED Indication - Discrete 350-4379-2-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4379-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4379-6-ND
LED Indication - Discrete 350-4379-6-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973505507F
Standard LEDs - SMD 5973505507F
Standard LEDs - SMD SMD 0603 YELLOW GREEN 570nm

Standard LEDs - SMD SMD 0603 YELLOW GREEN 570nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4379-1-ND 5973505507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SML-011VTT86ATR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers