Dialight Corp. LED Indication - Discrete 5973409207F

Description
Yellow 589nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973409207F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973409207F-ND
LED Indication - Discrete 5973409207F-ND
Yellow 589nm LED Indication - Discrete 2.15V 4-PLCC

Yellow 589nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973409207F-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Yellow
Peak Wavelength 597 nm (5970 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3G2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 3500 K
View Details
4 suppliers