Dialight Corp. LED Indication - Discrete 5973401407NF

Description
Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3774-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3774-1-ND
LED Indication - Discrete 350-3774-1-ND
Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-3774-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3774-2-ND
LED Indication - Discrete 350-3774-2-ND
Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-3774-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3774-6-ND
LED Indication - Discrete 350-3774-6-ND
Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3774-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - ASMT-MY22-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details