Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Configuration: 5 x 7
Lens Style: Round with Flat Top
Lens Size: 9.9mm x 9.9mm
Viewing Angle: 135°
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height (Max): 0.041" (1.05mm)
Green 525nm LED Indication - Discrete 3.2V 1208 (3020 Metric)
Green 525nm LED Indication - Discrete 3.2V 1208 (3020 Metric)
Green 525nm LED Indication - Discrete 3.2V 1208 (3020 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 350-2329-6-ND | |
| Product Name | Connectors,Interconnects | LED Indication - Discrete |
| Viewing Angle | 135 degrees | 110 degrees |
| Lens Type | Flat Lens | Flat Lens |
| LED Package: | 1208 (3020 Metric) | |
| LED Type | Green |