Dialight Corp. LED Indication - Discrete 5973311407

Description
Green 567nm LED Indication - Discrete 2.1V 1206 (3016 Metric)
Request a Quote Datasheet
Description
Green 567nm LED Indication - Discrete 2.1V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1345-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1345-2-ND
LED Indication - Discrete 350-1345-2-ND
Green 567nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Green 567nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1345-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers