Green 570nm LED Indication - Discrete 1.8V 2-PLCC
Green 570nm LED Indication - Discrete 1.8V 2-PLCC
Green 570nm LED Indication - Discrete 1.8V 2-PLCC
LED GREEN CLEAR 2PLCC SMD
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 350-2461-6-ND | 204-5973308207F |
| Product Name | LED Indication - Discrete | LED GREEN CLEAR 2PLCC SMD |
| LED Package: | 2-PLCC | 3.20mm Lx2.80mm W |
| LED Type | Green | Green; Green |
| Peak Wavelength | 572 nm (5720 Å) | 572 nm (5720 Å) |
| Viewing Angle | 120 degrees | 120 degrees |
| Luminous Intensity | 6.28 milliCandela | 80 milliCandela |