Dialight Corp. LED Indication - Discrete 5973302607F

Description
LED GREEN CLEAR 1206 SMD
Request a Quote Datasheet
Description
LED GREEN CLEAR 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5973302607FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973302607FCT-ND
LED Indication - Discrete 350-5973302607FCT-ND
LED GREEN CLEAR 1206 SMD

LED GREEN CLEAR 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5973302607FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973302607FDKR-ND
LED Indication - Discrete 350-5973302607FDKR-ND
LED GREEN CLEAR 1206 SMD

LED GREEN CLEAR 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5973302607FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973302607FTR-ND
LED Indication - Discrete 350-5973302607FTR-ND
Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5973302607FCT-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-2163-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers