Dialight Corp. LED Indication - Discrete 5973301502F

Description
Green 573nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Green 573nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2885-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2885-ND
LED Indication - Discrete 350-2885-ND
Green 573nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green 573nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED GREEN CLEAR 1208 SMD - 204-5973301502F - Utmel Electronic Limited
Hong Kong, China
LED GREEN CLEAR 1208 SMD
204-5973301502F
LED GREEN CLEAR 1208 SMD 204-5973301502F
LED GREEN CLEAR 1208 SMD

LED GREEN CLEAR 1208 SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2885-ND 204-5973301502F
Product Name LED Indication - Discrete LED GREEN CLEAR 1208 SMD
LED Package: 1208 (3020 Metric) 3.00mm Lx2.00mm W
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 25 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
EXCELED™ series chip LED - SML-H12V8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers