Dialight Corp. LED Indication - Discrete 5973301207NF

Description
LED GREEN CLEAR 2PLCC SMD
Request a Quote Datasheet
Description
LED GREEN CLEAR 2PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5973301207NFDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973301207NFDKR-ND
LED Indication - Discrete 350-5973301207NFDKR-ND
LED GREEN CLEAR 2PLCC SMD

LED GREEN CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5973301207NFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973301207NFTR-ND
LED Indication - Discrete 350-5973301207NFTR-ND
Green LED Indication - Discrete 2.1V 2-PLCC

Green LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-5973301207NFCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973301207NFCT-ND
LED Indication - Discrete 350-5973301207NFCT-ND
LED GREEN CLEAR 2PLCC SMD

LED GREEN CLEAR 2PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5973301207NFDKR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LED White Lighting - 516-ASMD-FWG3-NPTH6TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers