Dialight Corp. LED Indication - Discrete 5973231202F

Description
Amber 587nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Amber 587nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973231202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973231202F-ND
LED Indication - Discrete 5973231202F-ND
Amber 587nm LED Indication - Discrete 2V 2-PLCC

Amber 587nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973231202F-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
LED Indication - Discrete - 516-2953-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers