Dialight Corp. LED Indication - Discrete 5973211502F

Description
Orange 612nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Orange 612nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973211502F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973211502F-ND
LED Indication - Discrete 5973211502F-ND
Orange 612nm LED Indication - Discrete 2V 1208 (3020 Metric)

Orange 612nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973211502F-ND
Product Name LED Indication - Discrete
LED Package: 1208 (3020 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
2.8X0.8MM RA BLUE SMD LED - AA2810AQBS/D - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers