Dialight Corp. LED Indication - Discrete 5973205507F

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4377-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4377-2-ND
LED Indication - Discrete 350-4377-2-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4377-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4377-1-ND
LED Indication - Discrete 350-4377-1-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973205507F
Standard LEDs - SMD 5973205507F
Standard LEDs - SMD SMD 0603 ORANGE 605nm

Standard LEDs - SMD SMD 0603 ORANGE 605nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4377-2-ND 5973205507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X2.0MM BLUE SMD LED - AA3021QBS/D - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers