Dialight Corp. LED Indication - Discrete 5973036507F

Description
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4368-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4368-2-ND
LED Indication - Discrete 350-4368-2-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4368-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4368-1-ND
LED Indication - Discrete 350-4368-1-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973036507F
Standard LEDs - SMD 5973036507F
Standard LEDs - SMD SMD 0603 RED 620nm

Standard LEDs - SMD SMD 0603 RED 620nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4368-2-ND 5973036507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details
High brightness Lens Type, Blue Chip Led - SMLS14BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details