Dialight Corp. LED Indication - Discrete 5973008207F

Description
Red 630nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2462-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2462-1-ND
LED Indication - Discrete 350-2462-1-ND
Red 630nm LED Indication - Discrete 1.8V 2-PLCC

Red 630nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-2462-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2462-6-ND
LED Indication - Discrete 350-2462-6-ND
Red 630nm LED Indication - Discrete 1.8V 2-PLCC

Red 630nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-2462-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2462-2-ND
LED Indication - Discrete 350-2462-2-ND
Red 630nm LED Indication - Discrete 1.8V 2-PLCC

Red 630nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2462-1-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W High Power LED - ASMT-AR00-AST00 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 14 to 140 degrees
Optical Power Output 1000 milliwatts
View Details