Dialight Corp. LED Indication - Discrete 5973003407F

Description
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2947-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2947-2-ND
LED Indication - Discrete 350-2947-2-ND
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2947-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2947-6-ND
LED Indication - Discrete 350-2947-6-ND
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2947-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2947-1-ND
LED Indication - Discrete 350-2947-1-ND
Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5973003407F
856676-5973003407F
LED Indication - Discrete - 5973003407F 856676-5973003407F
Manufacturer: Dialight Win Source Part Number: 856676-5973003407F Series: microLED® Features: Red - LED Indication - Discrete 1.9V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: 5973003 Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 597-3003-407F-ND, 350-2947-2, 597-3003-407F, 350-2947-1, 350-2947-6

Manufacturer: Dialight
Win Source Part Number: 856676-5973003407F
Series: microLED®
Features: Red - LED Indication - Discrete 1.9V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Family Name: 5973003
Categories: Optoelectronics
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 597-3003-407F-ND, 350-2947-2, 597-3003-407F, 350-2947-1, 350-2947-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2947-2-ND 856676-5973003407F
Product Name LED Indication - Discrete LED Indication - Discrete - 5973003407F
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 156 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details
Chip LED with reflector - SML-010PT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details