Dialight Corp. LED Indication - Discrete 5973001207NF

Description
LED RED CLEAR 2PLCC SMD
Request a Quote Datasheet
Description
LED RED CLEAR 2PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5973001207NFDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973001207NFDKR-ND
LED Indication - Discrete 350-5973001207NFDKR-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5973001207NFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973001207NFTR-ND
LED Indication - Discrete 350-5973001207NFTR-ND
Red LED Indication - Discrete 2V 2-PLCC

Red LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-5973001207NFCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973001207NFCT-ND
LED Indication - Discrete 350-5973001207NFCT-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5973001207NFDKR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - ASMT-SAB4-PW505 - 199303-ASMT-SAB4-PW505 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 120 degrees
View Details
3 suppliers