Dialight Corp. LED Indication - Discrete 5972601607F

Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2337-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2337-6-ND
LED Indication - Discrete 350-2337-6-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2337-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2337-2-ND
LED Indication - Discrete 350-2337-2-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2337-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2337-1-ND
LED Indication - Discrete 350-2337-1-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2337-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - ALMD-CB3D-SU002 - 114575-ALMD-CB3D-SU002 - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
View Details
3 suppliers