Dialight Corp. LED Indication - Discrete 5972321819F

Description
Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3627-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3627-ND
LED Indication - Discrete 350-3627-ND
Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang

Green 528nm LED Indication - Discrete 3.5V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3627-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 523 nm (5230 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
E3P Amber LED Module - MD-HK-P3-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details