Dialight Corp. LED Indication - Discrete 5972301213F

Description
Green 570nm LED Indication - Discrete 1.8V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 1.8V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2432-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2432-2-ND
LED Indication - Discrete 350-2432-2-ND
Green 570nm LED Indication - Discrete 1.8V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 1.8V 2-SMD, Boomerang

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5972301213F
124204-5972301213F
LED Indication - Discrete - 5972301213F 124204-5972301213F
Manufacturer: Dialight Win Source Part Number: 124204-5972301213F Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 1.8V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 42mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 570nm Wavelength - Peak: 572nm Height (Max): 4.20mm Categories: Optoelectronics Status: Active Case / Package: 1616 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Dialight
Win Source Part Number: 124204-5972301213F
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.8V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 42mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 572nm
Height (Max): 4.20mm
Categories: Optoelectronics
Status: Active
Case / Package: 1616
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2432-2-ND 124204-5972301213F
Product Name LED Indication - Discrete LED Indication - Discrete - 5972301213F
LED Package: 2-SMD, Boomerang
LED Type Green Green; Green
Peak Wavelength 572 nm (5720 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details