Dialight Corp. LED Indication - Discrete 5972222402F

Description
Amber LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Amber LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3626-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3626-ND
LED Indication - Discrete 350-3626-ND
Amber LED Indication - Discrete 1.9V 2-SMD, No Lead

Amber LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3626-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASCQFG30-N1222G2G302DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details