Dialight Corp. LED Indication - Discrete 5972203502F

Description
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5972203502F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5972203502F-ND
LED Indication - Discrete 5972203502F-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5972203502F-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Specs
LED Package: 5 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
1.6X0.6MM RED SMD LED - APA1606SURCK - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
6 suppliers